Panasonic Res, 6K2, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XJ622Y

Description
RES, 6K2, 5%, 0.031W, 01005, THICK FILM; Resistance:6.2kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 6K2, 5%, 0.031W, 01005, THICK FILM; Resistance:6.2kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K2, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0984 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K2, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0984
Res, 6K2, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0984
RES, 6K2, 5%, 0.031W, 01005, THICK FILM; Resistance:6.2kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6K2, 5%, 0.031W, 01005, THICK FILM; Resistance:6.2kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K2, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0985 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K2, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0985
Res, 6K2, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0985
RES, 6K2, 5%, 0.031W, 01005, THICK FILM; Resistance:6.2kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6K2, 5%, 0.031W, 01005, THICK FILM; Resistance:6.2kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0984
Product Name Res, 6K2, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 6200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1468311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details