Panasonic Res, 560K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XJ564Y

Description
RES, 560K, 5%, 0.031W, 01005, THICK FILM; Resistance:560kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 560K, 5%, 0.031W, 01005, THICK FILM; Resistance:560kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 560K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0974 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0974
Res, 560K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0974
RES, 560K, 5%, 0.031W, 01005, THICK FILM; Resistance:560kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 560K, 5%, 0.031W, 01005, THICK FILM; Resistance:560kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 560K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0975 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0975
Res, 560K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0975
RES, 560K, 5%, 0.031W, 01005, THICK FILM; Resistance:560kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 560K, 5%, 0.031W, 01005, THICK FILM; Resistance:560kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0974
Product Name Res, 560K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 560000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617565 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details