Panasonic Res, 36R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XJ360Y

Description
RES, 36R, 5%, 0.031W, 01005, THICK FILM; Resistance:36ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 36R, 5%, 0.031W, 01005, THICK FILM; Resistance:36ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 36R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0909 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0909
Res, 36R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0909
RES, 36R, 5%, 0.031W, 01005, THICK FILM; Resistance:36ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 36R, 5%, 0.031W, 01005, THICK FILM; Resistance:36ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 36R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0908 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0908
Res, 36R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0908
RES, 36R, 5%, 0.031W, 01005, THICK FILM; Resistance:36ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 36R, 5%, 0.031W, 01005, THICK FILM; Resistance:36ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0909
Product Name Res, 36R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 36 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details