Panasonic Res, 330K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XJ334Y

Description
RES, 330K, 5%, 0.031W, 01005, THICK FILM; Resistance:330kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 330K, 5%, 0.031W, 01005, THICK FILM; Resistance:330kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 330K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0906 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0906
Res, 330K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0906
RES, 330K, 5%, 0.031W, 01005, THICK FILM; Resistance:330kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 330K, 5%, 0.031W, 01005, THICK FILM; Resistance:330kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 330K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0907 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0907
Res, 330K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0907
RES, 330K, 5%, 0.031W, 01005, THICK FILM; Resistance:330kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 330K, 5%, 0.031W, 01005, THICK FILM; Resistance:330kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-U0XJ334Y - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U0XJ334Y
Resistors - Chip Resistor - Surface Mount ERJ-U0XJ334Y
RES 330K OHM 5% 1/32W 01005

RES 330K OHM 5% 1/32W 01005

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 78AH0906 ERJ-U0XJ334Y
Product Name Res, 330K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric] 01005; 0402; 01005 (0402 Metric)
Resistance Range 330000 ohms 330000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers