Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U0XJ331Y

Description
RES 330 OHM 5% 1/32W 01005
Datasheet
Description
RES 330 OHM 5% 1/32W 01005
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U0XJ331Y - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U0XJ331Y
Resistors - Chip Resistor - Surface Mount ERJ-U0XJ331Y
RES 330 OHM 5% 1/32W 01005

RES 330 OHM 5% 1/32W 01005

Supplier's Site
Res, 330R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0901 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0901
Res, 330R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0901
RES, 330R, 5%, 0.031W, 01005, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 330R, 5%, 0.031W, 01005, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 330R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0900 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0900
Res, 330R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0900
RES, 330R, 5%, 0.031W, 01005, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 330R, 5%, 0.031W, 01005, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U0XJ331Y 78AH0901
Product Name Resistors - Chip Resistor - Surface Mount Res, 330R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 01005; 0402; 01005 (0402 Metric) 01005; 01005 [0402 Metric]
Resistance Range 330 ohms 330 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details