Panasonic Res, 300K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XJ304Y

Description
RES, 300K, 5%, 0.031W, 01005, THICK FILM; Resistance:300kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 300K, 5%, 0.031W, 01005, THICK FILM; Resistance:300kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 300K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0896 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0896
Res, 300K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0896
RES, 300K, 5%, 0.031W, 01005, THICK FILM; Resistance:300kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 300K, 5%, 0.031W, 01005, THICK FILM; Resistance:300kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 300K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0897 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0897
Res, 300K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0897
RES, 300K, 5%, 0.031W, 01005, THICK FILM; Resistance:300kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 300K, 5%, 0.031W, 01005, THICK FILM; Resistance:300kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0896
Product Name Res, 300K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 300000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.2 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4C331J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details