Panasonic Res, 3K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XJ302Y

Description
RES, 3K, 5%, 0.031W, 01005, THICK FILM; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 3K, 5%, 0.031W, 01005, THICK FILM; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0893 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0893
Res, 3K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0893
RES, 3K, 5%, 0.031W, 01005, THICK FILM; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 3K, 5%, 0.031W, 01005, THICK FILM; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0892 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0892
Res, 3K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0892
RES, 3K, 5%, 0.031W, 01005, THICK FILM; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 3K, 5%, 0.031W, 01005, THICK FILM; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0893
Product Name Res, 3K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details