Panasonic Res, 300R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XJ301Y

Description
RES, 300R, 5%, 0.031W, 01005, THICK FILM; Resistance:300ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 300R, 5%, 0.031W, 01005, THICK FILM; Resistance:300ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 300R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0891 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0891
Res, 300R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0891
RES, 300R, 5%, 0.031W, 01005, THICK FILM; Resistance:300ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 300R, 5%, 0.031W, 01005, THICK FILM; Resistance:300ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 300R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0890 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0890
Res, 300R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0890
RES, 300R, 5%, 0.031W, 01005, THICK FILM; Resistance:300ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 300R, 5%, 0.031W, 01005, THICK FILM; Resistance:300ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0891
Product Name Res, 300R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1260417 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details