Panasonic Res, 30R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XJ300Y

Description
RES, 30R, 5%, 0.031W, 01005, THICK FILM; Resistance:30ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 30R, 5%, 0.031W, 01005, THICK FILM; Resistance:30ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 30R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0888 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0888
Res, 30R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0888
RES, 30R, 5%, 0.031W, 01005, THICK FILM; Resistance:30ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 30R, 5%, 0.031W, 01005, THICK FILM; Resistance:30ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 30R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0889 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0889
Res, 30R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0889
RES, 30R, 5%, 0.031W, 01005, THICK FILM; Resistance:30ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 30R, 5%, 0.031W, 01005, THICK FILM; Resistance:30ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0888
Product Name Res, 30R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details