Panasonic Res, 2R4, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XJ2R4Y

Description
RES, 2R4, 5%, 0.031W, 01005, THICK FILM; Resistance:2.4ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet
Description
RES, 2R4, 5%, 0.031W, 01005, THICK FILM; Resistance:2.4ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2R4, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0836 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R4, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0836
Res, 2R4, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0836
RES, 2R4, 5%, 0.031W, 01005, THICK FILM; Resistance:2.4ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 2R4, 5%, 0.031W, 01005, THICK FILM; Resistance:2.4ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R4, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0837 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R4, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0837
Res, 2R4, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0837
RES, 2R4, 5%, 0.031W, 01005, THICK FILM; Resistance:2.4ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 2R4, 5%, 0.031W, 01005, THICK FILM; Resistance:2.4ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0836
Product Name Res, 2R4, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 2.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1260436 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers