Panasonic Res, 2K4, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XJ242Y

Description
RES, 2K4, 5%, 0.031W, 01005, THICK FILM; Resistance:2.4kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2K4, 5%, 0.031W, 01005, THICK FILM; Resistance:2.4kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K4, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0865 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K4, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0865
Res, 2K4, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0865
RES, 2K4, 5%, 0.031W, 01005, THICK FILM; Resistance:2.4kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K4, 5%, 0.031W, 01005, THICK FILM; Resistance:2.4kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K4, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0864 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K4, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0864
Res, 2K4, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0864
RES, 2K4, 5%, 0.031W, 01005, THICK FILM; Resistance:2.4kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K4, 5%, 0.031W, 01005, THICK FILM; Resistance:2.4kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0865
Product Name Res, 2K4, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 2400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R273JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers