Panasonic Res, 240R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XJ241Y

Description
RES, 240R, 5%, 0.031W, 01005, THICK FILM; Resistance:240ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 240R, 5%, 0.031W, 01005, THICK FILM; Resistance:240ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 240R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0862 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0862
Res, 240R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0862
RES, 240R, 5%, 0.031W, 01005, THICK FILM; Resistance:240ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 240R, 5%, 0.031W, 01005, THICK FILM; Resistance:240ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 240R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0863 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0863
Res, 240R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0863
RES, 240R, 5%, 0.031W, 01005, THICK FILM; Resistance:240ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 240R, 5%, 0.031W, 01005, THICK FILM; Resistance:240ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0862
Product Name Res, 240R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1615869 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R203JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details