Panasonic Res, 20R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XJ200Y

Description
RES, 20R, 5%, 0.031W, 01005, THICK FILM; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 20R, 5%, 0.031W, 01005, THICK FILM; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 20R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0840 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0840
Res, 20R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0840
RES, 20R, 5%, 0.031W, 01005, THICK FILM; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 20R, 5%, 0.031W, 01005, THICK FILM; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0841 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0841
Res, 20R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0841
RES, 20R, 5%, 0.031W, 01005, THICK FILM; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 20R, 5%, 0.031W, 01005, THICK FILM; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0840
Product Name Res, 20R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details