Panasonic Res, 150K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XJ154Y

Description
RES, 150K, 5%, 0.031W, 01005, THICK FILM; Resistance:150kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 150K, 5%, 0.031W, 01005, THICK FILM; Resistance:150kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 150K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0810 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0810
Res, 150K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0810
RES, 150K, 5%, 0.031W, 01005, THICK FILM; Resistance:150kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 150K, 5%, 0.031W, 01005, THICK FILM; Resistance:150kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 150K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0811 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0811
Res, 150K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0811
RES, 150K, 5%, 0.031W, 01005, THICK FILM; Resistance:150kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 150K, 5%, 0.031W, 01005, THICK FILM; Resistance:150kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0810
Product Name Res, 150K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 150000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details