RES 9.53K OHM 1% 1/32W 01005
RES, 9K53, 1%, 0.031W, 01005, THICK FILM; Resistance:9.53kohm;
RES, 9K53, 1%, 0.031W, 01005, THICK FILM; Resistance:9.53kohm;
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERJ-U0XF9531Y | 78AH0730 |
| Product Name | Chip Resistor - Surface Mount | Res, 9K53, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 9530 ohms | 9530 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 0.0300 to 0.0312 watts | 0.0312 watts |