Panasonic Chip Resistor - Surface Mount ERJ-U0XF9311Y

Description
RES 9.31K OHM 1% 1/32W 01005
Datasheet
Description
RES 9.31K OHM 1% 1/32W 01005
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U0XF9311Y - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U0XF9311Y
Chip Resistor - Surface Mount ERJ-U0XF9311Y
RES 9.31K OHM 1% 1/32W 01005

RES 9.31K OHM 1% 1/32W 01005

Supplier's Site Datasheet
Res, 9K31, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0720 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K31, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0720
Res, 9K31, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0720
RES, 9K31, 1%, 0.031W, 01005, THICK FILM; Resistance:9.31kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 9K31, 1%, 0.031W, 01005, THICK FILM; Resistance:9.31kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K31, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0721 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K31, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0721
Res, 9K31, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0721
RES, 9K31, 1%, 0.031W, 01005, THICK FILM; Resistance:9.31kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 9K31, 1%, 0.031W, 01005, THICK FILM; Resistance:9.31kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U0XF9311Y 78AH0720
Product Name Chip Resistor - Surface Mount Res, 9K31, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 9310 ohms 9310 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.0300 to 0.0312 watts 0.0312 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176074-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9760 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details