Panasonic Chip Resistor - Surface Mount ERJ-U0XF91R0Y

Description
RES 91 OHM 1% 1/32W 01005
Datasheet
Description
RES 91 OHM 1% 1/32W 01005
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U0XF91R0Y - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U0XF91R0Y
Chip Resistor - Surface Mount ERJ-U0XF91R0Y
RES 91 OHM 1% 1/32W 01005

RES 91 OHM 1% 1/32W 01005

Supplier's Site Datasheet
Res, 91R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0707 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0707
Res, 91R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0707
RES, 91R, 1%, 0.031W, 01005, THICK FILM; Resistance:91ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 91R, 1%, 0.031W, 01005, THICK FILM; Resistance:91ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 91R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0706 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0706
Res, 91R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0706
RES, 91R, 1%, 0.031W, 01005, THICK FILM; Resistance:91ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 91R, 1%, 0.031W, 01005, THICK FILM; Resistance:91ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U0XF91R0Y 78AH0707
Product Name Chip Resistor - Surface Mount Res, 91R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 91 ohms 91 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.0300 to 0.0312 watts 0.0312 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756397 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details