Panasonic Res, 82K5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF8252Y

Description
RES, 82K5, 1%, 0.031W, 01005, THICK FILM; Resistance:82.5kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 82K5, 1%, 0.031W, 01005, THICK FILM; Resistance:82.5kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 82K5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0662 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0662
Res, 82K5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0662
RES, 82K5, 1%, 0.031W, 01005, THICK FILM; Resistance:82.5kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 82K5, 1%, 0.031W, 01005, THICK FILM; Resistance:82.5kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 82K5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0663 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0663
Res, 82K5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0663
RES, 82K5, 1%, 0.031W, 01005, THICK FILM; Resistance:82.5kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 82K5, 1%, 0.031W, 01005, THICK FILM; Resistance:82.5kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0662
Product Name Res, 82K5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 82500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details