Panasonic Res, 78R7, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF78R7Y

Description
RES, 78R7, 1%, 0.031W, 01005, THICK FILM; Resistance:78.7ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 78R7, 1%, 0.031W, 01005, THICK FILM; Resistance:78.7ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 78R7, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0627 - Newark, An Avnet Company
Chicago, IL, United States
Res, 78R7, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0627
Res, 78R7, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0627
RES, 78R7, 1%, 0.031W, 01005, THICK FILM; Resistance:78.7ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 78R7, 1%, 0.031W, 01005, THICK FILM; Resistance:78.7ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 78R7, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0626 - Newark, An Avnet Company
Chicago, IL, United States
Res, 78R7, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0626
Res, 78R7, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0626
RES, 78R7, 1%, 0.031W, 01005, THICK FILM; Resistance:78.7ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 78R7, 1%, 0.031W, 01005, THICK FILM; Resistance:78.7ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0627
Product Name Res, 78R7, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 78.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details