Panasonic Res, 787R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF7870Y

Description
RES, 787R, 1%, 0.031W, 01005, THICK FILM; Resistance:787ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 787R, 1%, 0.031W, 01005, THICK FILM; Resistance:787ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 787R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0629 - Newark, An Avnet Company
Chicago, IL, United States
Res, 787R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0629
Res, 787R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0629
RES, 787R, 1%, 0.031W, 01005, THICK FILM; Resistance:787ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 787R, 1%, 0.031W, 01005, THICK FILM; Resistance:787ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 787R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0628 - Newark, An Avnet Company
Chicago, IL, United States
Res, 787R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0628
Res, 787R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0628
RES, 787R, 1%, 0.031W, 01005, THICK FILM; Resistance:787ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 787R, 1%, 0.031W, 01005, THICK FILM; Resistance:787ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0629
Product Name Res, 787R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 787 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details