Panasonic Res, 750R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF7500Y

Description
RES, 750R, 1%, 0.031W, 01005, THICK FILM; Resistance:750ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 750R, 1%, 0.031W, 01005, THICK FILM; Resistance:750ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 750R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0609 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0609
Res, 750R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0609
RES, 750R, 1%, 0.031W, 01005, THICK FILM; Resistance:750ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 750R, 1%, 0.031W, 01005, THICK FILM; Resistance:750ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 750R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0608 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0608
Res, 750R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0608
RES, 750R, 1%, 0.031W, 01005, THICK FILM; Resistance:750ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 750R, 1%, 0.031W, 01005, THICK FILM; Resistance:750ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0609
Product Name Res, 750R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260405 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers