Panasonic Res, 732R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF7320Y

Description
RES, 732R, 1%, 0.031W, 01005, THICK FILM; Resistance:732ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 732R, 1%, 0.031W, 01005, THICK FILM; Resistance:732ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 732R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0599 - Newark, An Avnet Company
Chicago, IL, United States
Res, 732R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0599
Res, 732R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0599
RES, 732R, 1%, 0.031W, 01005, THICK FILM; Resistance:732ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 732R, 1%, 0.031W, 01005, THICK FILM; Resistance:732ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 732R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0598 - Newark, An Avnet Company
Chicago, IL, United States
Res, 732R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0598
Res, 732R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0598
RES, 732R, 1%, 0.031W, 01005, THICK FILM; Resistance:732ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 732R, 1%, 0.031W, 01005, THICK FILM; Resistance:732ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0599
Product Name Res, 732R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 732 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details