Panasonic Res, 665R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF6650Y

Description
RES, 665R, 1%, 0.031W, 01005, THICK FILM; Resistance:665ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 665R, 1%, 0.031W, 01005, THICK FILM; Resistance:665ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 665R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0548 - Newark, An Avnet Company
Chicago, IL, United States
Res, 665R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0548
Res, 665R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0548
RES, 665R, 1%, 0.031W, 01005, THICK FILM; Resistance:665ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 665R, 1%, 0.031W, 01005, THICK FILM; Resistance:665ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 665R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0549 - Newark, An Avnet Company
Chicago, IL, United States
Res, 665R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0549
Res, 665R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0549
RES, 665R, 1%, 0.031W, 01005, THICK FILM; Resistance:665ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 665R, 1%, 0.031W, 01005, THICK FILM; Resistance:665ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0548
Product Name Res, 665R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 665 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers