Panasonic Chip Resistor - Surface Mount ERJ-U0XF6201Y

Description
RES 6.2K OHM 1% 1/32W 01005
Datasheet
Description
RES 6.2K OHM 1% 1/32W 01005
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U0XF6201Y - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U0XF6201Y
Chip Resistor - Surface Mount ERJ-U0XF6201Y
RES 6.2K OHM 1% 1/32W 01005

RES 6.2K OHM 1% 1/32W 01005

Supplier's Site Datasheet
Res, 6K2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0521 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0521
Res, 6K2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0521
RES, 6K2, 1%, 0.031W, 01005, THICK FILM; Resistance:6.2kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6K2, 1%, 0.031W, 01005, THICK FILM; Resistance:6.2kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0520 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0520
Res, 6K2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0520
RES, 6K2, 1%, 0.031W, 01005, THICK FILM; Resistance:6.2kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6K2, 1%, 0.031W, 01005, THICK FILM; Resistance:6.2kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U0XF6201Y 78AH0521
Product Name Chip Resistor - Surface Mount Res, 6K2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 6200 ohms 6200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.0300 to 0.0312 watts 0.0312 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1820 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R200JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details