RES, 6K04, 1%, 0.031W, 01005, THICK FILM; Resistance:6.04kohm;
RES, 6K04, 1%, 0.031W, 01005, THICK FILM; Resistance:6.04kohm;
RES 6.04K OHM 1% 1/32W 01005
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 78AH0501 | ERJ-U0XF6041Y |
| Product Name | Res, 6K04, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 01005; 01005 [0402 Metric] | |
| Resistance Range | 6040 ohms | 6040 ohms |