Panasonic Res, 549R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF5490Y

Description
RES, 549R, 1%, 0.031W, 01005, THICK FILM; Resistance:549ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 549R, 1%, 0.031W, 01005, THICK FILM; Resistance:549ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 549R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0449 - Newark, An Avnet Company
Chicago, IL, United States
Res, 549R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0449
Res, 549R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0449
RES, 549R, 1%, 0.031W, 01005, THICK FILM; Resistance:549ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 549R, 1%, 0.031W, 01005, THICK FILM; Resistance:549ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 549R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0448 - Newark, An Avnet Company
Chicago, IL, United States
Res, 549R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0448
Res, 549R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0448
RES, 549R, 1%, 0.031W, 01005, THICK FILM; Resistance:549ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 549R, 1%, 0.031W, 01005, THICK FILM; Resistance:549ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0449
Product Name Res, 549R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 549 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1445544 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details