Panasonic Res, 53R6, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF53R6Y

Description
RES, 53R6, 1%, 0.031W, 01005, THICK FILM; Resistance:53.6ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 53R6, 1%, 0.031W, 01005, THICK FILM; Resistance:53.6ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 53R6, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0437 - Newark, An Avnet Company
Chicago, IL, United States
Res, 53R6, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0437
Res, 53R6, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0437
RES, 53R6, 1%, 0.031W, 01005, THICK FILM; Resistance:53.6ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 53R6, 1%, 0.031W, 01005, THICK FILM; Resistance:53.6ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 53R6, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0436 - Newark, An Avnet Company
Chicago, IL, United States
Res, 53R6, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0436
Res, 53R6, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0436
RES, 53R6, 1%, 0.031W, 01005, THICK FILM; Resistance:53.6ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 53R6, 1%, 0.031W, 01005, THICK FILM; Resistance:53.6ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0437
Product Name Res, 53R6, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 53.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details