Panasonic Res, 523R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF5230Y

Description
RES, 523R, 1%, 0.031W, 01005, THICK FILM; Resistance:523ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 523R, 1%, 0.031W, 01005, THICK FILM; Resistance:523ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 523R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0428 - Newark, An Avnet Company
Chicago, IL, United States
Res, 523R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0428
Res, 523R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0428
RES, 523R, 1%, 0.031W, 01005, THICK FILM; Resistance:523ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 523R, 1%, 0.031W, 01005, THICK FILM; Resistance:523ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 523R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0429 - Newark, An Avnet Company
Chicago, IL, United States
Res, 523R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0429
Res, 523R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0429
RES, 523R, 1%, 0.031W, 01005, THICK FILM; Resistance:523ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 523R, 1%, 0.031W, 01005, THICK FILM; Resistance:523ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0428
Product Name Res, 523R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 523 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825818 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614893-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18700 ohms
View Details
2 suppliers