RES, 4K7, 1%, 0.031W, 01005, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
RES, 4K7, 1%, 0.031W, 01005, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 78AH0372 |
| Product Name | Res, 4K7, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 01005; 01005 [0402 Metric] |
| Resistance Range | 4700 ohms |