Panasonic Res, 464R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF4640Y

Description
RES, 464R, 1%, 0.031W, 01005, THICK FILM; Resistance:464ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 464R, 1%, 0.031W, 01005, THICK FILM; Resistance:464ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 464R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0359 - Newark, An Avnet Company
Chicago, IL, United States
Res, 464R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0359
Res, 464R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0359
RES, 464R, 1%, 0.031W, 01005, THICK FILM; Resistance:464ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 464R, 1%, 0.031W, 01005, THICK FILM; Resistance:464ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 464R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0358 - Newark, An Avnet Company
Chicago, IL, United States
Res, 464R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0358
Res, 464R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0358
RES, 464R, 1%, 0.031W, 01005, THICK FILM; Resistance:464ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 464R, 1%, 0.031W, 01005, THICK FILM; Resistance:464ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0359
Product Name Res, 464R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 464 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers