Panasonic Res, 44R2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF44R2Y

Description
RES, 44R2, 1%, 0.031W, 01005, THICK FILM; Resistance:44.2ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 44R2, 1%, 0.031W, 01005, THICK FILM; Resistance:44.2ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 44R2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0337 - Newark, An Avnet Company
Chicago, IL, United States
Res, 44R2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0337
Res, 44R2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0337
RES, 44R2, 1%, 0.031W, 01005, THICK FILM; Resistance:44.2ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 44R2, 1%, 0.031W, 01005, THICK FILM; Resistance:44.2ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 44R2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0336 - Newark, An Avnet Company
Chicago, IL, United States
Res, 44R2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0336
Res, 44R2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0336
RES, 44R2, 1%, 0.031W, 01005, THICK FILM; Resistance:44.2ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 44R2, 1%, 0.031W, 01005, THICK FILM; Resistance:44.2ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0337
Product Name Res, 44R2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 44.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7320 ohms
View Details
2 suppliers
Through Hole Resistors - 1249306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R100JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details