Panasonic Res, 4K32, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF4321Y

Description
RES, 4K32, 1%, 0.031W, 01005, THICK FILM; Resistance:4.32kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 4K32, 1%, 0.031W, 01005, THICK FILM; Resistance:4.32kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K32, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0330 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K32, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0330
Res, 4K32, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0330
RES, 4K32, 1%, 0.031W, 01005, THICK FILM; Resistance:4.32kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K32, 1%, 0.031W, 01005, THICK FILM; Resistance:4.32kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K32, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0331 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K32, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0331
Res, 4K32, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0331
RES, 4K32, 1%, 0.031W, 01005, THICK FILM; Resistance:4.32kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K32, 1%, 0.031W, 01005, THICK FILM; Resistance:4.32kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U0XF4321Y - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U0XF4321Y
Chip Resistor - Surface Mount ERJ-U0XF4321Y
RES 4.32K OHM 1% 1/32W 01005

RES 4.32K OHM 1% 1/32W 01005

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 78AH0330 ERJ-U0XF4321Y
Product Name Res, 4K32, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 4320 ohms 4320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C623J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614892-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1020 ohms
View Details
2 suppliers