Panasonic Chip Resistor - Surface Mount ERJ-U0XF4123Y

Description
RES 412K OHM 1% 1/32W 01005
Datasheet
Description
RES 412K OHM 1% 1/32W 01005
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U0XF4123Y - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U0XF4123Y
Chip Resistor - Surface Mount ERJ-U0XF4123Y
RES 412K OHM 1% 1/32W 01005

RES 412K OHM 1% 1/32W 01005

Supplier's Site Datasheet
Res, 412K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0304 - Newark, An Avnet Company
Chicago, IL, United States
Res, 412K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0304
Res, 412K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0304
RES, 412K, 1%, 0.031W, 01005, THICK FILM; Resistance:412kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 412K, 1%, 0.031W, 01005, THICK FILM; Resistance:412kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 412K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0305 - Newark, An Avnet Company
Chicago, IL, United States
Res, 412K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0305
Res, 412K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0305
RES, 412K, 1%, 0.031W, 01005, THICK FILM; Resistance:412kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 412K, 1%, 0.031W, 01005, THICK FILM; Resistance:412kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U0XF4123Y 78AH0304
Product Name Chip Resistor - Surface Mount Res, 412K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 412000 ohms 412000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.0300 to 0.0312 watts 0.0312 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5902FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details