Panasonic Res, 3K9, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF3901Y

Description
RES, 3K9, 1%, 0.031W, 01005, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 3K9, 1%, 0.031W, 01005, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K9, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0273 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0273
Res, 3K9, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0273
RES, 3K9, 1%, 0.031W, 01005, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K9, 1%, 0.031W, 01005, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K9, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0272 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0272
Res, 3K9, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0272
RES, 3K9, 1%, 0.031W, 01005, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K9, 1%, 0.031W, 01005, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0273
Product Name Res, 3K9, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 3900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R752JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details