Panasonic Res, 3K4, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF3401Y

Description
RES, 3K4, 1%, 0.031W, 01005, THICK FILM; Resistance:3.4kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 3K4, 1%, 0.031W, 01005, THICK FILM; Resistance:3.4kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K4, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0202 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K4, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0202
Res, 3K4, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0202
RES, 3K4, 1%, 0.031W, 01005, THICK FILM; Resistance:3.4kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K4, 1%, 0.031W, 01005, THICK FILM; Resistance:3.4kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K4, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0203 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K4, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0203
Res, 3K4, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0203
RES, 3K4, 1%, 0.031W, 01005, THICK FILM; Resistance:3.4kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K4, 1%, 0.031W, 01005, THICK FILM; Resistance:3.4kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0202
Product Name Res, 3K4, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 3400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers