Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U0XF3303Y

Description
RES 330K OHM 1% 1/32W 01005
Datasheet
Description
RES 330K OHM 1% 1/32W 01005
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U0XF3303Y - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U0XF3303Y
Resistors - Chip Resistor - Surface Mount ERJ-U0XF3303Y
RES 330K OHM 1% 1/32W 01005

RES 330K OHM 1% 1/32W 01005

Supplier's Site
Res, 330K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0186 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0186
Res, 330K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0186
RES, 330K, 1%, 0.031W, 01005, THICK FILM; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 330K, 1%, 0.031W, 01005, THICK FILM; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 330K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0187 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0187
Res, 330K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0187
RES, 330K, 1%, 0.031W, 01005, THICK FILM; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 330K, 1%, 0.031W, 01005, THICK FILM; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U0XF3303Y 78AH0186
Product Name Resistors - Chip Resistor - Surface Mount Res, 330K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 01005; 0402; 01005 (0402 Metric) 01005; 01005 [0402 Metric]
Resistance Range 330000 ohms 330000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.4 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD204JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details