Panasonic Res, 316K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF3163Y

Description
RES, 316K, 1%, 0.031W, 01005, THICK FILM; Resistance:316kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 316K, 1%, 0.031W, 01005, THICK FILM; Resistance:316kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 316K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0164 - Newark, An Avnet Company
Chicago, IL, United States
Res, 316K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0164
Res, 316K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0164
RES, 316K, 1%, 0.031W, 01005, THICK FILM; Resistance:316kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 316K, 1%, 0.031W, 01005, THICK FILM; Resistance:316kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 316K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0165 - Newark, An Avnet Company
Chicago, IL, United States
Res, 316K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0165
Res, 316K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0165
RES, 316K, 1%, 0.031W, 01005, THICK FILM; Resistance:316kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 316K, 1%, 0.031W, 01005, THICK FILM; Resistance:316kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0164
Product Name Res, 316K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 316000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1.00E9 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1445516 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R512JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details