Panasonic Res, 261R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF2610Y

Description
RES, 261R, 1%, 0.031W, 01005, THICK FILM; Resistance:261ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 261R, 1%, 0.031W, 01005, THICK FILM; Resistance:261ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 261R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0061 - Newark, An Avnet Company
Chicago, IL, United States
Res, 261R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0061
Res, 261R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0061
RES, 261R, 1%, 0.031W, 01005, THICK FILM; Resistance:261ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 261R, 1%, 0.031W, 01005, THICK FILM; Resistance:261ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 261R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0060 - Newark, An Avnet Company
Chicago, IL, United States
Res, 261R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0060
Res, 261R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0060
RES, 261R, 1%, 0.031W, 01005, THICK FILM; Resistance:261ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 261R, 1%, 0.031W, 01005, THICK FILM; Resistance:261ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0061
Product Name Res, 261R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 261 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details