Panasonic Res, 255R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF2550Y

Description
RES, 255R, 1%, 0.031W, 01005, THICK FILM; Resistance:255ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 255R, 1%, 0.031W, 01005, THICK FILM; Resistance:255ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 255R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0048 - Newark, An Avnet Company
Chicago, IL, United States
Res, 255R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0048
Res, 255R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0048
RES, 255R, 1%, 0.031W, 01005, THICK FILM; Resistance:255ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 255R, 1%, 0.031W, 01005, THICK FILM; Resistance:255ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 255R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0049 - Newark, An Avnet Company
Chicago, IL, United States
Res, 255R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0049
Res, 255R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0049
RES, 255R, 1%, 0.031W, 01005, THICK FILM; Resistance:255ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 255R, 1%, 0.031W, 01005, THICK FILM; Resistance:255ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0048
Product Name Res, 255R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 255 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details