Panasonic Res, 24K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF2402Y

Description
RES, 24K, 1%, 0.031W, 01005, THICK FILM; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet
Description
RES, 24K, 1%, 0.031W, 01005, THICK FILM; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 24K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0027 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0027
Res, 24K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0027
RES, 24K, 1%, 0.031W, 01005, THICK FILM; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 24K, 1%, 0.031W, 01005, THICK FILM; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0026 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0026
Res, 24K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0026
RES, 24K, 1%, 0.031W, 01005, THICK FILM; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 24K, 1%, 0.031W, 01005, THICK FILM; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0027
Product Name Res, 24K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 24000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C103J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details