Panasonic Res, 2K32, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF2321Y

Description
RES, 2K32, 1%, 0.031W, 01005, THICK FILM; Resistance:2.32kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2K32, 1%, 0.031W, 01005, THICK FILM; Resistance:2.32kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K32, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0002 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K32, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0002
Res, 2K32, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0002
RES, 2K32, 1%, 0.031W, 01005, THICK FILM; Resistance:2.32kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K32, 1%, 0.031W, 01005, THICK FILM; Resistance:2.32kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K32, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0003 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K32, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0003
Res, 2K32, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0003
RES, 2K32, 1%, 0.031W, 01005, THICK FILM; Resistance:2.32kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K32, 1%, 0.031W, 01005, THICK FILM; Resistance:2.32kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0002
Product Name Res, 2K32, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 2320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers