Panasonic Res, 2K2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF2201Y

Description
RES, 2K2, 1%, 0.031W, 01005, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2K2, 1%, 0.031W, 01005, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9974 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9974
Res, 2K2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9974
RES, 2K2, 1%, 0.031W, 01005, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K2, 1%, 0.031W, 01005, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9973 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9973
Res, 2K2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9973
RES, 2K2, 1%, 0.031W, 01005, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K2, 1%, 0.031W, 01005, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH9974
Product Name Res, 2K2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details