Panasonic Res, 21K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF2102Y

Description
RES, 21K, 1%, 0.031W, 01005, THICK FILM; Resistance:21kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet
Description
RES, 21K, 1%, 0.031W, 01005, THICK FILM; Resistance:21kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 21K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9954 - Newark, An Avnet Company
Chicago, IL, United States
Res, 21K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9954
Res, 21K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9954
RES, 21K, 1%, 0.031W, 01005, THICK FILM; Resistance:21kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 21K, 1%, 0.031W, 01005, THICK FILM; Resistance:21kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 21K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9953 - Newark, An Avnet Company
Chicago, IL, United States
Res, 21K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9953
Res, 21K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9953
RES, 21K, 1%, 0.031W, 01005, THICK FILM; Resistance:21kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 21K, 1%, 0.031W, 01005, THICK FILM; Resistance:21kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH9954
Product Name Res, 21K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 21000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details