Panasonic Chip Resistor - Surface Mount ERJ-U0XF2050Y

Description
RES 205 OHM 1% 1/32W 01005
Datasheet
Description
RES 205 OHM 1% 1/32W 01005
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U0XF2050Y - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U0XF2050Y
Chip Resistor - Surface Mount ERJ-U0XF2050Y
RES 205 OHM 1% 1/32W 01005

RES 205 OHM 1% 1/32W 01005

Supplier's Site Datasheet
Res, 205R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9938 - Newark, An Avnet Company
Chicago, IL, United States
Res, 205R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9938
Res, 205R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9938
RES, 205R, 1%, 0.031W, 01005, THICK FILM; Resistance:205ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 205R, 1%, 0.031W, 01005, THICK FILM; Resistance:205ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 205R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9937 - Newark, An Avnet Company
Chicago, IL, United States
Res, 205R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9937
Res, 205R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9937
RES, 205R, 1%, 0.031W, 01005, THICK FILM; Resistance:205ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 205R, 1%, 0.031W, 01005, THICK FILM; Resistance:205ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U0XF2050Y 77AH9938
Product Name Chip Resistor - Surface Mount Res, 205R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 205 ohms 205 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.0300 to 0.0312 watts 0.0312 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614968-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details