Panasonic Res, 200K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF2003Y

Description
RES, 200K, 1%, 0.031W, 01005, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 200K, 1%, 0.031W, 01005, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 200K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9936 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9936
Res, 200K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9936
RES, 200K, 1%, 0.031W, 01005, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 200K, 1%, 0.031W, 01005, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 200K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9935 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9935
Res, 200K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9935
RES, 200K, 1%, 0.031W, 01005, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 200K, 1%, 0.031W, 01005, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U0XF2003Y - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U0XF2003Y
Chip Resistor - Surface Mount ERJ-U0XF2003Y
RES 200K OHM 1% 1/32W 01005

RES 200K OHM 1% 1/32W 01005

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 77AH9936 ERJ-U0XF2003Y
Product Name Res, 200K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 200000 ohms 200000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details