Panasonic Res, 191R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF1910Y

Description
RES, 191R, 1%, 0.031W, 01005, THICK FILM; Resistance:191ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 191R, 1%, 0.031W, 01005, THICK FILM; Resistance:191ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 191R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9910 - Newark, An Avnet Company
Chicago, IL, United States
Res, 191R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9910
Res, 191R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9910
RES, 191R, 1%, 0.031W, 01005, THICK FILM; Resistance:191ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 191R, 1%, 0.031W, 01005, THICK FILM; Resistance:191ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 191R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9909 - Newark, An Avnet Company
Chicago, IL, United States
Res, 191R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9909
Res, 191R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9909
RES, 191R, 1%, 0.031W, 01005, THICK FILM; Resistance:191ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 191R, 1%, 0.031W, 01005, THICK FILM; Resistance:191ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH9910
Product Name Res, 191R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 191 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614965-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36000 ohms
View Details
2 suppliers