Panasonic Chip Resistor - Surface Mount ERJ-U0XF1821Y

Description
RES 1.82K OHM 1% 1/32W 01005
Datasheet
Description
RES 1.82K OHM 1% 1/32W 01005
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U0XF1821Y - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U0XF1821Y
Chip Resistor - Surface Mount ERJ-U0XF1821Y
RES 1.82K OHM 1% 1/32W 01005

RES 1.82K OHM 1% 1/32W 01005

Supplier's Site Datasheet
Res, 1K82, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9891 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K82, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9891
Res, 1K82, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9891
RES, 1K82, 1%, 0.031W, 01005, THICK FILM; Resistance:1.82kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K82, 1%, 0.031W, 01005, THICK FILM; Resistance:1.82kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K82, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9892 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K82, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9892
Res, 1K82, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9892
RES, 1K82, 1%, 0.031W, 01005, THICK FILM; Resistance:1.82kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K82, 1%, 0.031W, 01005, THICK FILM; Resistance:1.82kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U0XF1821Y 77AH9891
Product Name Chip Resistor - Surface Mount Res, 1K82, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 1820 ohms 1820 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.0300 to 0.0312 watts 0.0312 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details