Panasonic Res, 178R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF1780Y

Description
RES, 178R, 1%, 0.031W, 01005, THICK FILM; Resistance:178ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 178R, 1%, 0.031W, 01005, THICK FILM; Resistance:178ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 178R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9868 - Newark, An Avnet Company
Chicago, IL, United States
Res, 178R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9868
Res, 178R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9868
RES, 178R, 1%, 0.031W, 01005, THICK FILM; Resistance:178ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 178R, 1%, 0.031W, 01005, THICK FILM; Resistance:178ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 178R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9867 - Newark, An Avnet Company
Chicago, IL, United States
Res, 178R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9867
Res, 178R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9867
RES, 178R, 1%, 0.031W, 01005, THICK FILM; Resistance:178ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 178R, 1%, 0.031W, 01005, THICK FILM; Resistance:178ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH9868
Product Name Res, 178R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 178 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614937-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4530 ohms
View Details
4 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details