Panasonic Res, 16R5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF16R5Y

Description
RES, 16R5, 1%, 0.031W, 01005, THICK FILM; Resistance:16.5ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 16R5, 1%, 0.031W, 01005, THICK FILM; Resistance:16.5ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 16R5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9819 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16R5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9819
Res, 16R5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9819
RES, 16R5, 1%, 0.031W, 01005, THICK FILM; Resistance:16.5ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 16R5, 1%, 0.031W, 01005, THICK FILM; Resistance:16.5ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16R5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9820 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16R5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9820
Res, 16R5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9820
RES, 16R5, 1%, 0.031W, 01005, THICK FILM; Resistance:16.5ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 16R5, 1%, 0.031W, 01005, THICK FILM; Resistance:16.5ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH9819
Product Name Res, 16R5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 16.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
Adjustable Resistors - 1445507 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52A1R0JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers