Panasonic Res, 16R2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF16R2Y

Description
RES, 16R2, 1%, 0.031W, 01005, THICK FILM; Resistance:16.2ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 16R2, 1%, 0.031W, 01005, THICK FILM; Resistance:16.2ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 16R2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9818 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16R2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9818
Res, 16R2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9818
RES, 16R2, 1%, 0.031W, 01005, THICK FILM; Resistance:16.2ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 16R2, 1%, 0.031W, 01005, THICK FILM; Resistance:16.2ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16R2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9817 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16R2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9817
Res, 16R2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9817
RES, 16R2, 1%, 0.031W, 01005, THICK FILM; Resistance:16.2ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 16R2, 1%, 0.031W, 01005, THICK FILM; Resistance:16.2ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH9818
Product Name Res, 16R2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 16.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers